Jergens, Inc. Micro™ Adjustable Clamps 68664

Description
Jergens Micro™ Adjustable Clamps decrease design and set-up times for modular fixtures, work cubes, and standard fixtures. Without changing hole locations, clamping ranges from 0.4724" (12mm) to 1.3780" (35mm) can be achieved. Micro™ Adjustable Clamps are available with smooth or serrated faces, which make them ideal for clamping machined parts, castings, and rough-cut stock. The clamps work with cam action, always following the contour of the workpiece for maximum surface contact. Features, Benefits, & Product Specifications: Cam action Low profile Available in four sizes Heat-treated and plated Serrated or smooth edges Adjustable clamps and stops Includes cam screw Note(s): Measured from the centerline, each face of the Micro™ Adjustable Clamps increases 0.0394" (1mm) from the smallest to the largest face. Locking Screws are 1/2-13 for inch sizes and 12M for metric sizes; the total distance of movement is 0.1" (2.5mm). All Micro™ Adjustable Clamps include a cam screw. Clamps are 0.394" (10mm) thick.
Request a Quote Datasheet
Description
Jergens Micro™ Adjustable Clamps decrease design and set-up times for modular fixtures, work cubes, and standard fixtures. Without changing hole locations, clamping ranges from 0.4724" (12mm) to 1.3780" (35mm) can be achieved. Micro™ Adjustable Clamps are available with smooth or serrated faces, which make them ideal for clamping machined parts, castings, and rough-cut stock. The clamps work with cam action, always following the contour of the workpiece for maximum surface contact. Features, Benefits, & Product Specifications: Cam action Low profile Available in four sizes Heat-treated and plated Serrated or smooth edges Adjustable clamps and stops Includes cam screw Note(s): Measured from the centerline, each face of the Micro™ Adjustable Clamps increases 0.0394" (1mm) from the smallest to the largest face. Locking Screws are 1/2-13 for inch sizes and 12M for metric sizes; the total distance of movement is 0.1" (2.5mm). All Micro™ Adjustable Clamps include a cam screw. Clamps are 0.394" (10mm) thick.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Adjustable Clamps - 68664 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Adjustable Clamps
68664
Micro™ Adjustable Clamps 68664
Jergens Micro™ Adjustable Clamps decrease design and set-up times for modular fixtures, work cubes, and standard fixtures. Without changing hole locations, clamping ranges from 0.4724" (12mm) to 1.3780" (35mm) can be achieved. Micro™ Adjustable Clamps are available with smooth or serrated faces, which make them ideal for clamping machined parts, castings, and rough-cut stock. The clamps work with cam action, always following the contour of the workpiece for maximum surface contact. Features, Benefits, & Product Specifications: Cam action Low profile Available in four sizes Heat-treated and plated Serrated or smooth edges Adjustable clamps and stops Includes cam screw Note(s): Measured from the centerline, each face of the Micro™ Adjustable Clamps increases 0.0394" (1mm) from the smallest to the largest face. Locking Screws are 1/2-13 for inch sizes and 12M for metric sizes; the total distance of movement is 0.1" (2.5mm). All Micro™ Adjustable Clamps include a cam screw. Clamps are 0.394" (10mm) thick.

Jergens Micro™ Adjustable Clamps decrease design and set-up times for modular fixtures, work cubes, and standard fixtures. Without changing hole locations, clamping ranges from 0.4724" (12mm) to 1.3780" (35mm) can be achieved.
Micro™ Adjustable Clamps are available with smooth or serrated faces, which make them ideal for clamping machined parts, castings, and rough-cut stock. The clamps work with cam action, always following the contour of the workpiece for maximum surface contact.
Features, Benefits, & Product Specifications:

  • Cam action
  • Low profile
  • Available in four sizes
  • Heat-treated and plated
  • Serrated or smooth edges
  • Adjustable clamps and stops
  • Includes cam screw

Note(s):

  • Measured from the centerline, each face of the Micro™ Adjustable Clamps increases 0.0394" (1mm) from the smallest to the largest face.
  • Locking Screws are 1/2-13 for inch sizes and 12M for metric sizes; the total distance of movement is 0.1" (2.5mm).
  • All Micro™ Adjustable Clamps include a cam screw.
  • Clamps are 0.394" (10mm) thick.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68664
Product Name Micro™ Adjustable Clamps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Clamps - 68551 - Jergens, Inc.
Specs
Material Stainless Steel; Stainless Steel
Load Limit 800 lbs (363 kg)
View Details
STAYLOCK® Block Clamps - 63816 - Jergens, Inc.
Specs
Actuation Hydraulic
Load Limit 9922 lbs (4500 kg)
View Details
Forged Adjustable Clamps - 19104 - Jergens, Inc.
Specs
Material Steel; 1137 Forged Steel, Heat Treated
Load Limit 11850 lbs (5374 kg)
View Details
Micro™ Low Profile Clamps - 13224 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1 inch (25.4 mm)
Load Limit 6000 lbs (2721 kg)
View Details