Jergens, Inc. ZPS Clamping Modules with Sensors 553721

Description
Jergens ZPS Clamping Modules with Sensors are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. Features, Benefits, & Product Specifications: Flange Housing Material: Aluminium Pneumatic unlocking Unlocking Operating Pressure: - K5.3: Min. 5 bar - Max. 12 bar - K10.3: Min. 5 bar - Max. 12 bar - K20.3: Min. 4.5 bar - Max. 12 bar Cover & piston hardened Opening Operating Pressure: Min. 5 bar - Max. 12 bar Repeatability: < 0.005 mm (0.0002") Note(s): ZPS Clamping Modules with Sensors have (2) inductive sensors (Connection Type: Plug S8, Cable Length: 150mm) for the status check (opened/locked). This is opened pneumatically and locked mechanically through spring force. Subsequent uncoupling of the pressure line is possible at any time (the module is clamped at normal pressure). The clamping module has (1) connection: 1 = pneumatic opening.
Request a Quote Datasheet
Description
Jergens ZPS Clamping Modules with Sensors are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. Features, Benefits, & Product Specifications: Flange Housing Material: Aluminium Pneumatic unlocking Unlocking Operating Pressure: - K5.3: Min. 5 bar - Max. 12 bar - K10.3: Min. 5 bar - Max. 12 bar - K20.3: Min. 4.5 bar - Max. 12 bar Cover & piston hardened Opening Operating Pressure: Min. 5 bar - Max. 12 bar Repeatability: < 0.005 mm (0.0002") Note(s): ZPS Clamping Modules with Sensors have (2) inductive sensors (Connection Type: Plug S8, Cable Length: 150mm) for the status check (opened/locked). This is opened pneumatically and locked mechanically through spring force. Subsequent uncoupling of the pressure line is possible at any time (the module is clamped at normal pressure). The clamping module has (1) connection: 1 = pneumatic opening.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS Clamping Modules with Sensors - 553721 - Jergens, Inc.
Cleveland, OH, United States
ZPS Clamping Modules with Sensors
553721
ZPS Clamping Modules with Sensors 553721
Jergens ZPS Clamping Modules with Sensors are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. Features, Benefits, & Product Specifications: Flange Housing Material: Aluminium Pneumatic unlocking Unlocking Operating Pressure: - K5.3: Min. 5 bar - Max. 12 bar - K10.3: Min. 5 bar - Max. 12 bar - K20.3: Min. 4.5 bar - Max. 12 bar Cover & piston hardened Opening Operating Pressure: Min. 5 bar - Max. 12 bar Repeatability: < 0.005 mm (0.0002") Note(s): ZPS Clamping Modules with Sensors have (2) inductive sensors (Connection Type: Plug S8, Cable Length: 150mm) for the status check (opened/locked). This is opened pneumatically and locked mechanically through spring force. Subsequent uncoupling of the pressure line is possible at any time (the module is clamped at normal pressure). The clamping module has (1) connection: 1 = pneumatic opening.

Jergens ZPS Clamping Modules with Sensors are designed for set-up-time-optimized clamping during cutting and non-cutting machining.
Features, Benefits, & Product Specifications:

  • Flange Housing Material: Aluminium
  • Pneumatic unlocking
  • Unlocking Operating Pressure:

- K5.3: Min. 5 bar - Max. 12 bar
- K10.3: Min. 5 bar - Max. 12 bar
- K20.3: Min. 4.5 bar - Max. 12 bar

  • Cover & piston hardened
  • Opening Operating Pressure: Min. 5 bar - Max. 12 bar
  • Repeatability: < 0.005 mm (0.0002")

Note(s):
ZPS Clamping Modules with Sensors have (2) inductive sensors (Connection Type: Plug S8, Cable Length: 150mm) for the status check (opened/locked). This is opened pneumatically and locked mechanically through spring force. Subsequent uncoupling of the pressure line is possible at any time (the module is clamped at normal pressure). The clamping module has (1) connection: 1 = pneumatic opening.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 553721
Product Name ZPS Clamping Modules with Sensors
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

ID Expansion Clamps - 68410 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10000 lbs (4535 kg)
View Details
Micro™ Clamps - 68573 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details
Micro™ Adjustable Clamps - 68614 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
OK-Vise® Machinable & Smooth Jaw Clamps - FK2-VT+5S - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details