Jergens, Inc. STAYLOCK® Rocker Clamps 62842

Description
Jergens STAYLOCK® Rocker Clamp's compact design and dual mounting capability make them versatile for many applications. STAYLOCK® Rocker Clamps come in (2) styles. Part No. 62841 is typically used with standard height subplates upon which the die, mold, or fixture plate is mounted. Part No. 62842 has an adjustable spindle which adapts to the height of the workpiece. Both styles of STAYLOCK® Rocker Clamps have drilled and tapped holes on the bottom of the clamp for mounting t-slot nuts for use on slotted tables. This method of mounting allows the operator to slide the clamp to and from the workpiece for easier part loading and unloading. Bolt down mounting holes are also provided. Features, Benefits, & Product Specifications: Ideal for the following applications: - Holding dies on punch presses - Molds on injection molding machines - Dies on die casting machines - Use on hydraulic fixtures
Request a Quote Datasheet
Description
Jergens STAYLOCK® Rocker Clamp's compact design and dual mounting capability make them versatile for many applications. STAYLOCK® Rocker Clamps come in (2) styles. Part No. 62841 is typically used with standard height subplates upon which the die, mold, or fixture plate is mounted. Part No. 62842 has an adjustable spindle which adapts to the height of the workpiece. Both styles of STAYLOCK® Rocker Clamps have drilled and tapped holes on the bottom of the clamp for mounting t-slot nuts for use on slotted tables. This method of mounting allows the operator to slide the clamp to and from the workpiece for easier part loading and unloading. Bolt down mounting holes are also provided. Features, Benefits, & Product Specifications: Ideal for the following applications: - Holding dies on punch presses - Molds on injection molding machines - Dies on die casting machines - Use on hydraulic fixtures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAYLOCK® Rocker Clamps - 62842 - Jergens, Inc.
Cleveland, OH, United States
STAYLOCK® Rocker Clamps
62842
STAYLOCK® Rocker Clamps 62842
Jergens STAYLOCK® Rocker Clamp's compact design and dual mounting capability make them versatile for many applications. STAYLOCK® Rocker Clamps come in (2) styles. Part No. 62841 is typically used with standard height subplates upon which the die, mold, or fixture plate is mounted. Part No. 62842 has an adjustable spindle which adapts to the height of the workpiece. Both styles of STAYLOCK® Rocker Clamps have drilled and tapped holes on the bottom of the clamp for mounting t-slot nuts for use on slotted tables. This method of mounting allows the operator to slide the clamp to and from the workpiece for easier part loading and unloading. Bolt down mounting holes are also provided. Features, Benefits, & Product Specifications: Ideal for the following applications: - Holding dies on punch presses - Molds on injection molding machines - Dies on die casting machines - Use on hydraulic fixtures

Jergens STAYLOCK® Rocker Clamp's compact design and dual mounting capability make them versatile for many applications. STAYLOCK® Rocker Clamps come in (2) styles. Part No. 62841 is typically used with standard height subplates upon which the die, mold, or fixture plate is mounted. Part No. 62842 has an adjustable spindle which adapts to the height of the workpiece.
Both styles of STAYLOCK® Rocker Clamps have drilled and tapped holes on the bottom of the clamp for mounting t-slot nuts for use on slotted tables. This method of mounting allows the operator to slide the clamp to and from the workpiece for easier part loading and unloading. Bolt down mounting holes are also provided.
Features, Benefits, & Product Specifications:

  • Ideal for the following applications:

- Holding dies on punch presses
- Molds on injection molding machines
- Dies on die casting machines
- Use on hydraulic fixtures

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 62842
Product Name STAYLOCK® Rocker Clamps
Application Mold Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Toe Clamps - 68782 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4001 lbs (1815 kg)
View Details
Swing Cylinder Arms - 60935 - Jergens, Inc.
Specs
Actuation Hydraulic
Material Steel; 4140 Cast Steel
Clamp type Cylinder Clamp; Hook / Swing Clamp
View Details
Micro™ Expanding Clamps - 68701 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 500 lbs (227 kg)
View Details
Radius Straps - 36717 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details