Jergens, Inc. Strap Pads 17105

Description
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Request a Quote Datasheet
Description
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strap Pads - 17105 - Jergens, Inc.
Cleveland, OH, United States
Strap Pads
17105
Strap Pads 17105
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N

Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies.
Features, Benefits, & Product Specifications:

  • Materials & Finishes:
    • Steel Strap Pads: Low Carbon Steel, Black Oxide
    • Plastic Strap Pads: Paper-Filled Bakelite
    • Brass Strap Pads: Brass
  • Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 17105
Product Name Strap Pads
Material Plastic; Steel; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Swing Cylinder Arms - 60932 - Jergens, Inc.
Specs
Actuation Hydraulic
Material Steel; 4140 Cast Steel
Clamp type Cylinder Clamp; Hook / Swing Clamp
View Details
Micro™ Clamps - 68574 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 2000 lbs (907 kg)
View Details
OK-Vise® Smooth Jaw Clamps - BK2-VT-SS - Jergens, Inc.
Specs
Load Limit 5620 lbs (2549 kg)
View Details
Long Slot U-Straps - 47025 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details