Jergens, Inc. Ergostyle® Wing Nuts with Stud by ELESA® 34458

Description
Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Stud: Zinc-Plated Steel Stud with Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents Optional cap colors available upon request (Black, Grey, Yellow, Blue, & Red)
Request a Quote Datasheet
Description
Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Stud: Zinc-Plated Steel Stud with Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents Optional cap colors available upon request (Black, Grey, Yellow, Blue, & Red)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle® Wing Nuts with Stud by ELESA® - 34458 - Jergens, Inc.
Cleveland, OH, United States
Ergostyle® Wing Nuts with Stud by ELESA®
34458
Ergostyle® Wing Nuts with Stud by ELESA® 34458
Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte Stud: Zinc-Plated Steel Stud with Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents Optional cap colors available upon request (Black, Grey, Yellow, Blue, & Red)

Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values.
Features, Benefits, & Product Specifications:

  • Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Finish: Gray/Black Matte
  • Stud: Zinc-Plated Steel Stud with Chamfered Flat End
  • Resistant to solvents, oils, greases, and other chemical agents
  • Optional cap colors available upon request (Black, Grey, Yellow, Blue, & Red)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 34458
Product Name Ergostyle® Wing Nuts with Stud by ELESA®
Type Wing Nut
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flanged Assemblies - 39356 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
T-Slot Nuts - 43411 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
T-Slot Nuts - 43303 - Jergens, Inc.
Specs
Size 3/8"; 3/8-16
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Jam Nuts - 60965 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1 5/16-16
Material Steel; C1018 Low Carbon Steel
View Details