Jergens, Inc. Swing Cylinder Arms 60930

Description
Jergens Swing Cylinder Arms are connected and secured to our Swing Cylinders. The variety in sizes allows parts to be clamped at various distances from our Swing Cylinders. Features, Benefits, & Product Specifications: Material: 4140 Cast Steel Heat Treatment: Hardened & Drawn, RC 32-36
Request a Quote
Description
Jergens Swing Cylinder Arms are connected and secured to our Swing Cylinders. The variety in sizes allows parts to be clamped at various distances from our Swing Cylinders. Features, Benefits, & Product Specifications: Material: 4140 Cast Steel Heat Treatment: Hardened & Drawn, RC 32-36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Swing Cylinder Arm, part number 60930, is constructed from 4140 cast steel and undergoes a heat treatment process that hardens and draws the material to a Rockwell hardness of 32-36. This arm is designed to connect securely to Jergens Swing Cylinders, providing versatility in clamping parts at various distances. The dimensions of this specific arm include a length of 1.5 inches, a width of 0.5 inches, and a height of 1 inch, with threaded holes for mounting. This product is suitable for applications requiring reliable and adjustable clamping solutions in workholding setups.

Datasheet Summary
Powered by GS/AI

Jergens Swing Cylinder Arm, part number 60930, is constructed from 4140 cast steel and undergoes a heat treatment process that hardens and draws the material to a Rockwell hardness of 32-36. This arm is designed to connect securely to Jergens Swing Cylinders, providing versatility in clamping parts at various distances. The dimensions of this specific arm include a length of 1.5 inches, a width of 0.5 inches, and a height of 1 inch, with threaded holes for mounting. This product is suitable for applications requiring reliable and adjustable clamping solutions in workholding setups.

Suppliers

Company
Product
Description
Supplier Links
Swing Cylinder Arms - 60930 - Jergens, Inc.
Cleveland, OH, United States
Swing Cylinder Arms
60930
Swing Cylinder Arms 60930
Jergens Swing Cylinder Arms are connected and secured to our Swing Cylinders. The variety in sizes allows parts to be clamped at various distances from our Swing Cylinders. Features, Benefits, & Product Specifications: Material: 4140 Cast Steel Heat Treatment: Hardened & Drawn, RC 32-36

Jergens Swing Cylinder Arms are connected and secured to our Swing Cylinders. The variety in sizes allows parts to be clamped at various distances from our Swing Cylinders.
Features, Benefits, & Product Specifications:

  • Material: 4140 Cast Steel
  • Heat Treatment: Hardened & Drawn, RC 32-36
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 60930
Product Name Swing Cylinder Arms
Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Economy Clamps - AK2-VT-SO - Jergens, Inc.
Specs
Load Limit 2248 lbs (1020 kg)
View Details
Heel Forged Strap Clamps - 37254 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details
Micro™ Clamps - 68501 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 205 lbs (92.97 kg)
View Details
OK-Vise® Smooth Jaw Clamps - DK2-VTI-S - Jergens, Inc.
Specs
Load Limit 14612 lbs (6627 kg)
View Details