Jergens, Inc. Cylinder Mounting Brackets 60903

Description
Jergens Mounting Brackets are designed to save users time and money when laying out fixtures. All Mounting Brackets are made of low-carbon steel, which is not heat-treated, allowing users to custom fit or weld the brackets into the fixture. The cylinder clamping area is concentric to the O.D. of the various cylinders to avoid distortion of the cylinder walls, which may cause damage to the piston. Spacers may be used to add height to the cylinders when using Mounting Brackets. Features, Benefits, & Product Specifications: Material: C-1018 Low Carbon Steel Finish: Black Oxide Bore Tolerances: +0.0005", -0.0010" (2) bolts supplied
Request a Quote Datasheet
Description
Jergens Mounting Brackets are designed to save users time and money when laying out fixtures. All Mounting Brackets are made of low-carbon steel, which is not heat-treated, allowing users to custom fit or weld the brackets into the fixture. The cylinder clamping area is concentric to the O.D. of the various cylinders to avoid distortion of the cylinder walls, which may cause damage to the piston. Spacers may be used to add height to the cylinders when using Mounting Brackets. Features, Benefits, & Product Specifications: Material: C-1018 Low Carbon Steel Finish: Black Oxide Bore Tolerances: +0.0005", -0.0010" (2) bolts supplied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylinder Mounting Brackets - 60903 - Jergens, Inc.
Cleveland, OH, United States
Cylinder Mounting Brackets
60903
Cylinder Mounting Brackets 60903
Jergens Mounting Brackets are designed to save users time and money when laying out fixtures. All Mounting Brackets are made of low-carbon steel, which is not heat-treated, allowing users to custom fit or weld the brackets into the fixture. The cylinder clamping area is concentric to the O.D. of the various cylinders to avoid distortion of the cylinder walls, which may cause damage to the piston. Spacers may be used to add height to the cylinders when using Mounting Brackets. Features, Benefits, & Product Specifications: Material: C-1018 Low Carbon Steel Finish: Black Oxide Bore Tolerances: +0.0005", -0.0010" (2) bolts supplied

Jergens Mounting Brackets are designed to save users time and money when laying out fixtures. All Mounting Brackets are made of low-carbon steel, which is not heat-treated, allowing users to custom fit or weld the brackets into the fixture. The cylinder clamping area is concentric to the O.D. of the various cylinders to avoid distortion of the cylinder walls, which may cause damage to the piston. Spacers may be used to add height to the cylinders when using Mounting Brackets.
Features, Benefits, & Product Specifications:

  • Material: C-1018 Low Carbon Steel
  • Finish: Black Oxide
  • Bore Tolerances: +0.0005", -0.0010"
  • (2) bolts supplied
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Work Supports and Fixture Jacks
Product Number 60903
Product Name Cylinder Mounting Brackets
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis 130mm Hydraulic Self-Centering Vise - 5HCV13041-A - Jergens, Inc.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
View Details