Jergens, Inc. Cast Iron QLS Cross Tooling Columns 69241

Description
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings QLS Grid: Grid of tapped holes with hardened bushings (Part No. 5BS1216) installed for locating 50mm x 50mm grid spacing
Request a Quote
Description
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings QLS Grid: Grid of tapped holes with hardened bushings (Part No. 5BS1216) installed for locating 50mm x 50mm grid spacing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cast Iron QLS Cross Tooling Columns - 69241 - Jergens, Inc.
Cleveland, OH, United States
Cast Iron QLS Cross Tooling Columns
69241
Cast Iron QLS Cross Tooling Columns 69241
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings QLS Grid: Grid of tapped holes with hardened bushings (Part No. 5BS1216) installed for locating 50mm x 50mm grid spacing

Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project.
Features, Benefits, & Product Specifications:

  • Material: Stress Relieved Class 40 Cast Iron
  • Rigid single-piece construction
  • Base and sides milled flat, perpendicular, & parallel within 0.001” per ft.
  • Includes mounting holes for popular 400mm & 500mm pallets
  • Custom sizes & configurations available upon request
  • Included hardware:

- Top coverplate
- (2) Jergens Center Pull Hoist Rings
QLS Grid:

  • Grid of tapped holes with hardened bushings (Part No. 5BS1216) installed for locating
  • 50mm x 50mm grid spacing
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Work Supports and Fixture Jacks
Product Number 69241
Product Name Cast Iron QLS Cross Tooling Columns
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Gauge Kits - 60712 - Jergens, Inc.
Jergens, Inc.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
View Details