Jergens, Inc. Small Swing Cylinders 60680

Description
Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right, but may easily be changed to 90° left rotation or no rotation at all. Features, Benefits, & Product Specifications: Standard with an arm Can be mounted using (4) #10 cap screws or the 1-12" thread on the O.D. of the cylinder Optional components are shown in the second table Can be used as a non-rotating clamp The Max. recommended flow rate is 20 cu. in./minute per clamp (approximately 1 second clamp time) Note(s): Arm length can affect clamping pressures (see graph in Workholding Catalog). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.
Request a Quote Datasheet
Description
Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right, but may easily be changed to 90° left rotation or no rotation at all. Features, Benefits, & Product Specifications: Standard with an arm Can be mounted using (4) #10 cap screws or the 1-12" thread on the O.D. of the cylinder Optional components are shown in the second table Can be used as a non-rotating clamp The Max. recommended flow rate is 20 cu. in./minute per clamp (approximately 1 second clamp time) Note(s): Arm length can affect clamping pressures (see graph in Workholding Catalog). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Swing Cylinders - 60680 - Jergens, Inc.
Cleveland, OH, United States
Small Swing Cylinders
60680
Small Swing Cylinders 60680
Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right, but may easily be changed to 90° left rotation or no rotation at all. Features, Benefits, & Product Specifications: Standard with an arm Can be mounted using (4) #10 cap screws or the 1-12" thread on the O.D. of the cylinder Optional components are shown in the second table Can be used as a non-rotating clamp The Max. recommended flow rate is 20 cu. in./minute per clamp (approximately 1 second clamp time) Note(s): Arm length can affect clamping pressures (see graph in Workholding Catalog). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.

Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right, but may easily be changed to 90° left rotation or no rotation at all.
Features, Benefits, & Product Specifications:

  • Standard with an arm
  • Can be mounted using (4) #10 cap screws or the 1-12" thread on the O.D. of the cylinder
  • Optional components are shown in the second table
  • Can be used as a non-rotating clamp
  • The Max. recommended flow rate is 20 cu. in./minute per clamp (approximately 1 second clamp time)

Note(s):

  • Arm length can affect clamping pressures (see graph in Workholding Catalog).
  • WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hydraulic Cylinders
Product Number 60680
Product Name Small Swing Cylinders
Stroke 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Flange Swing Cylinders - 60660 - Jergens, Inc.
Specs
Rated Load/Force 1100 lbs (499 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Double Acting Cylinders - 60361 - Jergens, Inc.
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 9300 lbs (4218 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Block Heavy Duty Double Acting Cylinders - 60382 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 8850 lbs (4014 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details