Jergens, Inc. Hollow Rod Cylinders 60401

Description
Jergens Hollow Rod Cylinders are ideal for converting existing fixtures to power clamping. They replace clamps that use double cams, flange nuts, drawbars, or other mechanical devices. Generally, no special machining is required, just a longer stud. Hollow Rod Cylinders can either push or pull. Two styles are available, either Through Hole or Tapped Hole. In the Through Hole style, the piston rod is hollow to accept a bolt. The Tapped Hole cylinders accept a bolt threaded into the piston. Because of the piston design, the Tapped Hole style cannot gain stroke. Removing the return springs makes the Hollow Rod Cylinders suitable for air operation. Note(s): Part No.'s 60403 and 60404 cannot increase stroke. Dimension "C" is measured over the piston in the retracted position. Dimension "Min. Oper. Pressure (psi)" is measured with spring installed.
Request a Quote Datasheet
Description
Jergens Hollow Rod Cylinders are ideal for converting existing fixtures to power clamping. They replace clamps that use double cams, flange nuts, drawbars, or other mechanical devices. Generally, no special machining is required, just a longer stud. Hollow Rod Cylinders can either push or pull. Two styles are available, either Through Hole or Tapped Hole. In the Through Hole style, the piston rod is hollow to accept a bolt. The Tapped Hole cylinders accept a bolt threaded into the piston. Because of the piston design, the Tapped Hole style cannot gain stroke. Removing the return springs makes the Hollow Rod Cylinders suitable for air operation. Note(s): Part No.'s 60403 and 60404 cannot increase stroke. Dimension "C" is measured over the piston in the retracted position. Dimension "Min. Oper. Pressure (psi)" is measured with spring installed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Rod Cylinders - 60401 - Jergens, Inc.
Cleveland, OH, United States
Hollow Rod Cylinders
60401
Hollow Rod Cylinders 60401
Jergens Hollow Rod Cylinders are ideal for converting existing fixtures to power clamping. They replace clamps that use double cams, flange nuts, drawbars, or other mechanical devices. Generally, no special machining is required, just a longer stud. Hollow Rod Cylinders can either push or pull. Two styles are available, either Through Hole or Tapped Hole. In the Through Hole style, the piston rod is hollow to accept a bolt. The Tapped Hole cylinders accept a bolt threaded into the piston. Because of the piston design, the Tapped Hole style cannot gain stroke. Removing the return springs makes the Hollow Rod Cylinders suitable for air operation. Note(s): Part No.'s 60403 and 60404 cannot increase stroke. Dimension "C" is measured over the piston in the retracted position. Dimension "Min. Oper. Pressure (psi)" is measured with spring installed.

Jergens Hollow Rod Cylinders are ideal for converting existing fixtures to power clamping. They replace clamps that use double cams, flange nuts, drawbars, or other mechanical devices. Generally, no special machining is required, just a longer stud.
Hollow Rod Cylinders can either push or pull. Two styles are available, either Through Hole or Tapped Hole. In the Through Hole style, the piston rod is hollow to accept a bolt. The Tapped Hole cylinders accept a bolt threaded into the piston. Because of the piston design, the Tapped Hole style cannot gain stroke. Removing the return springs makes the Hollow Rod Cylinders suitable for air operation.
Note(s):

  • Part No.'s 60403 and 60404 cannot increase stroke.
  • Dimension "C" is measured over the piston in the retracted position.
  • Dimension "Min. Oper. Pressure (psi)" is measured with spring installed.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Air Cylinders
Product Number 60401
Product Name Hollow Rod Cylinders
Stroke 0.3100 inch (7.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Flange Swing Cylinders - 60664 - Jergens, Inc.
Specs
Rated Load/Force 5000 lbs (2268 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Double Acting Cylinders - 60350 - Jergens, Inc.
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Flange Mount Cylinders - 62721 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 19880 lbs (9016 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Hollow Rod Cylinders - 60413 - Jergens, Inc.
Specs
Stroke 0.2400 inch (6.1 mm)
Rated Load/Force 4800 lbs (2177 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details