Jergens 5-Axis Risers raise, position, and locate the part off the machine or rotary table so that the part is accessible for machining on all five sides. Features, Benefits, & Product Specifications:
Materials & Finishes:
- 1018 Carbon Steel, Black Oxide - Aluminum, Anodized
Thickness Tolerance: ±0.002" (0.05mm)
Mounts to our QLS grids and tables using Fixture-Pro® Locating Keys & LHCS
Mounts to our 5-Axis Subplates with center bore, timing pin, & LHCS or QLS shoulder screws
Note(s): 5-Axis Mini Style Risers are designed for use with small pallet machine tools and the 75mm platform top tooling.
Jergens 5-Axis Risers raise, position, and locate the part off the machine or rotary table so that the part is accessible for machining on all five sides.
Features, Benefits, & Product Specifications:
- 1018 Carbon Steel, Black Oxide
- Aluminum, Anodized
- Thickness Tolerance: ±0.002" (0.05mm)
- Mounts to our QLS grids and tables using Fixture-Pro® Locating Keys & LHCS
- Mounts to our 5-Axis Subplates with center bore, timing pin, & LHCS or QLS shoulder screws
Note(s):
5-Axis Mini Style Risers are designed for use with small pallet machine tools and the 75mm platform top tooling.