Jergens, Inc. Ball Lock® Jigsaw Interlocking Fixture Plates 58806

Description
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Jigsaw Interlocking Fixture Plates - 58806 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Jigsaw Interlocking Fixture Plates
58806
Ball Lock® Jigsaw Interlocking Fixture Plates 58806
Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric) Parallel within 0.001" (0.025mm)

Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm) Production Vises.
Features, Benefits, & Product Specifications:

  • Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent
  • Thickness: 3/4" ±0.005" (Inch), 20mm ±0.013mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 58806
Product Name Ball Lock® Jigsaw Interlocking Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Round Support Pallets - QL-200610 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 17.66 lbs (8.01 kg)
Shape Round
View Details
4
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
12 Station Production Vise Columns - 49414 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 19.68 inch (500 mm)
Length 19.68 inch (500 mm)
View Details