Jergens, Inc. ZPS Machinable Blanks 300002

Description
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed
Request a Quote
Description
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZPS Machinable Blanks - 300002 - Jergens, Inc.
Cleveland, OH, United States
ZPS Machinable Blanks
300002
ZPS Machinable Blanks 300002
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed

Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature.
Features, Benefits, & Product Specifications:

  • Materials: Avaiable in Low Carbon Steel and Aluminum
  • Includes (1) Zero Point Stud & (1) Indexing Key installed
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 300002
Product Name ZPS Machinable Blanks
Material Aluminum; Steel; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28816 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
5-Axis Subplates - 5SP130 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 6.31 lbs (2.86 kg)
View Details
12 Station Production Vise Columns - 49414 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 19.68 inch (500 mm)
Length 19.68 inch (500 mm)
View Details
Ball Lock® Fixture Plates - 28731 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.6299 inch (16 mm)
View Details