Jergens, Inc. ZPS Low Pressure Pneumatic Clamping Modules 560601

Description
Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimize d clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like assembly fixtures and test stands. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding, pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (module is tensioned pressure-free). The clamping module with blowout and support control has (2) connections: 1x pneum. opening (1), 1x pneum. blow-out and support control (3). The pneumatic blow-out and support control can optionally be connected.
Request a Quote Datasheet
Description
Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimize d clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like assembly fixtures and test stands. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding, pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (module is tensioned pressure-free). The clamping module with blowout and support control has (2) connections: 1x pneum. opening (1), 1x pneum. blow-out and support control (3). The pneumatic blow-out and support control can optionally be connected.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS Low Pressure Pneumatic Clamping Modules - 560601 - Jergens, Inc.
Cleveland, OH, United States
ZPS Low Pressure Pneumatic Clamping Modules
560601
ZPS Low Pressure Pneumatic Clamping Modules 560601
Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimize d clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like assembly fixtures and test stands. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding, pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (module is tensioned pressure-free). The clamping module with blowout and support control has (2) connections: 1x pneum. opening (1), 1x pneum. blow-out and support control (3). The pneumatic blow-out and support control can optionally be connected.

Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimized clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like assembly fixtures and test stands.
Features, Benefits, & Product Specifications:

  • Pneumatic opening
  • Pneumatic blow-out
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)

Note(s):
These clamping modules have high holding, pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (module is tensioned pressure-free). The clamping module with blowout and support control has (2) connections: 1x pneum. opening (1), 1x pneum. blow-out and support control (3). The pneumatic blow-out and support control can optionally be connected.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 560601
Product Name ZPS Low Pressure Pneumatic Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

ID Expansion Clamps - 68834 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 5902 lbs (2677 kg)
View Details
ID Expansion Clamps - 68412 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 6000 lbs (2721 kg)
View Details
Flange Nut Clamp Assemblies - 12716 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
Large Toe Clamps - 46928 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details