Jergens, Inc. ZPS Low Pressure Pneumatic Clamping Modules 511113

Description
Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimize d clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like assembly fixtures and test stands. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding, pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (module is tensioned pressure-free). The clamping module with blowout and support control has (2) connections: 1x pneum. opening (1), 1x pneum. blow-out and support control (3). The pneumatic blow-out and support control can optionally be connected.
Request a Quote Datasheet
Description
Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimize d clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like assembly fixtures and test stands. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding, pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (module is tensioned pressure-free). The clamping module with blowout and support control has (2) connections: 1x pneum. opening (1), 1x pneum. blow-out and support control (3). The pneumatic blow-out and support control can optionally be connected.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS Low Pressure Pneumatic Clamping Modules - 511113 - Jergens, Inc.
Cleveland, OH, United States
ZPS Low Pressure Pneumatic Clamping Modules
511113
ZPS Low Pressure Pneumatic Clamping Modules 511113
Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimize d clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like assembly fixtures and test stands. Features, Benefits, & Product Specifications: Pneumatic opening Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): These clamping modules have high holding, pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (module is tensioned pressure-free). The clamping module with blowout and support control has (2) connections: 1x pneum. opening (1), 1x pneum. blow-out and support control (3). The pneumatic blow-out and support control can optionally be connected.

Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimized clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like assembly fixtures and test stands.
Features, Benefits, & Product Specifications:

  • Pneumatic opening
  • Pneumatic blow-out
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)

Note(s):
These clamping modules have high holding, pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (module is tensioned pressure-free). The clamping module with blowout and support control has (2) connections: 1x pneum. opening (1), 1x pneum. blow-out and support control (3). The pneumatic blow-out and support control can optionally be connected.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 511113
Product Name ZPS Low Pressure Pneumatic Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Knob Clamp Assemblies with Radius Nose Strap - 13515 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp Straps Clamp Strap Assembly
View Details
Micro™ Adjustable Clamps - 68613 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
OK-Vise® Double-Wedge Pull-Down Smooth Clamps - FK2-WT-S - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
Load Limit 33720 lbs (15293 kg)
View Details
OK-Vise® Knife Edge Grip Jaw Clamps - DK2-VT-SG - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
Load Limit 12364 lbs (5607 kg)
View Details