Jergens, Inc. Universal 6" (150 mm) Hydraulic Production Vises 49484

Description
Universal 6" (150 mm) Hydraulic Production Vises Jergens Universal Hydraulic Production Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs (2,100 kgs) of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet
Description
Universal 6" (150 mm) Hydraulic Production Vises Jergens Universal Hydraulic Production Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs (2,100 kgs) of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal 6
Cleveland, OH, United States
Universal 6" (150 mm) Hydraulic Production Vises
49484
Universal 6" (150 mm) Hydraulic Production Vises 49484
Universal 6" (150 mm) Hydraulic Production Vises Jergens Universal Hydraulic Production Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 4,700 lbs (2,100 kgs) of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base

Universal 6" (150 mm) Hydraulic Production Vises

Jergens Universal Hydraulic Production Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Compact lightweight design for easy setup
  • Internal hydraulics
  • 4,700 lbs (2,100 kgs) of clamping force
  • Operates on lower input pressure
  • Supplied with fully machineable & reversible aluminum soft jaws
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Openings allow chips to flow out of the vise base
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 49484
Product Name Universal 6" (150 mm) Hydraulic Production Vises
Vise Type Universal Vise
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 150mm Hydraulic Production Vises - 69486 - Jergens, Inc.
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 61.74 lbs (28 kg)
View Details
Ball Lock® 150 mm Self-Centering Vises - 69406SC - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 66.15 lbs (30 kg)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Weight 68 lbs (30.84 kg)
View Details
Universal 4
Specs
Vise Type Universal Vise
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
View Details