Jergens, Inc. Quick Change Fixture Plates Vise Accessories 49449

Description
Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a vise or column. Switch between jaws and fixture plates without removing the vise or column from the machine. Features, Benefits, & Product Specifications: Material: Aluminum Finish: Black Anodize
Request a Quote
Description
Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a vise or column. Switch between jaws and fixture plates without removing the vise or column from the machine. Features, Benefits, & Product Specifications: Material: Aluminum Finish: Black Anodize
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Change Fixture Plates Vise Accessories - 49449 - Jergens, Inc.
Cleveland, OH, United States
Quick Change Fixture Plates Vise Accessories
49449
Quick Change Fixture Plates Vise Accessories 49449
Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a vise or column. Switch between jaws and fixture plates without removing the vise or column from the machine. Features, Benefits, & Product Specifications: Material: Aluminum Finish: Black Anodize

Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a vise or column. Switch between jaws and fixture plates without removing the vise or column from the machine.
Features, Benefits, & Product Specifications:

  • Material: Aluminum
  • Finish: Black Anodize
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49449
Product Name Quick Change Fixture Plates Vise Accessories
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ Vise Adapter Plates - QL-VA52-96 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Aluminum
Weight 2.29 lbs (1.04 kg)
View Details
Ball Lock® Round Subplates - 49107 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 11 lbs (4.99 kg)
View Details
Quick-Loc™ 52mm Rectangular Receivers - QL2-100205 - Jergens, Inc.
Specs
Weight 6.82 lbs (3.09 kg)
Shape Rectangular
View Details
Ball Lock® Jigsaw Interlocking Fixture Plates - 28705 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details