Jergens, Inc. 6" (150mm) 3-Sided Production Vise Columns 49410

Description
6" (150mm) 3-Sided Production Vise Columns Jergens 3-Sided Production Vise Columns have (6) workstations and may provide greater access to (3) or more sides of your workpieces. This design is especially beneficial for machining centers with large spindles. By having tools extended too far from the tool holders, there is no need to sacrifice tool rigidity for access. The Universal Base mounts directly to most HMC tables using the provided mounting holes on 80mm or 100mm centers. Further, reduce set-up time with the Jergens Ball Lock® Mounting System to your HMC. Exchange your vise columns and all other fixtures in less than a minute. The location of all fixtures will repeat within ±0.0005" (±0.013mm) or better. Features, Benefits, & Product Specifications: Fastest quick-change jaw system Multiple mounting systems available Tri-column design allows up to 240° accessibility Full jaw travel Hardened stainless steel rails support jaws & resist wear Fully sealed lead screw assembly Supplied with machinable soft jaws (available with hard jaws) Custom mounting patterns & base sizes are available upon request Note(s): The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers.
Request a Quote
Description
6" (150mm) 3-Sided Production Vise Columns Jergens 3-Sided Production Vise Columns have (6) workstations and may provide greater access to (3) or more sides of your workpieces. This design is especially beneficial for machining centers with large spindles. By having tools extended too far from the tool holders, there is no need to sacrifice tool rigidity for access. The Universal Base mounts directly to most HMC tables using the provided mounting holes on 80mm or 100mm centers. Further, reduce set-up time with the Jergens Ball Lock® Mounting System to your HMC. Exchange your vise columns and all other fixtures in less than a minute. The location of all fixtures will repeat within ±0.0005" (±0.013mm) or better. Features, Benefits, & Product Specifications: Fastest quick-change jaw system Multiple mounting systems available Tri-column design allows up to 240° accessibility Full jaw travel Hardened stainless steel rails support jaws & resist wear Fully sealed lead screw assembly Supplied with machinable soft jaws (available with hard jaws) Custom mounting patterns & base sizes are available upon request Note(s): The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6
Cleveland, OH, United States
6" (150mm) 3-Sided Production Vise Columns
49410
6" (150mm) 3-Sided Production Vise Columns 49410
6" (150mm) 3-Sided Production Vise Columns Jergens 3-Sided Production Vise Columns have (6) workstations and may provide greater access to (3) or more sides of your workpieces. This design is especially beneficial for machining centers with large spindles. By having tools extended too far from the tool holders, there is no need to sacrifice tool rigidity for access. The Universal Base mounts directly to most HMC tables using the provided mounting holes on 80mm or 100mm centers. Further, reduce set-up time with the Jergens Ball Lock® Mounting System to your HMC. Exchange your vise columns and all other fixtures in less than a minute. The location of all fixtures will repeat within ±0.0005" (±0.013mm) or better. Features, Benefits, & Product Specifications: Fastest quick-change jaw system Multiple mounting systems available Tri-column design allows up to 240° accessibility Full jaw travel Hardened stainless steel rails support jaws & resist wear Fully sealed lead screw assembly Supplied with machinable soft jaws (available with hard jaws) Custom mounting patterns & base sizes are available upon request Note(s): The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers.

6" (150mm) 3-Sided Production Vise Columns

Jergens 3-Sided Production Vise Columns have (6) workstations and may provide greater access to (3) or more sides of your workpieces. This design is especially beneficial for machining centers with large spindles. By having tools extended too far from the tool holders, there is no need to sacrifice tool rigidity for access. The Universal Base mounts directly to most HMC tables using the provided mounting holes on 80mm or 100mm centers.
Further, reduce set-up time with the Jergens Ball Lock® Mounting System to your HMC. Exchange your vise columns and all other fixtures in less than a minute. The location of all fixtures will repeat within ±0.0005" (±0.013mm) or better.
Features, Benefits, & Product Specifications:

  • Fastest quick-change jaw system
  • Multiple mounting systems available
  • Tri-column design allows up to 240° accessibility
  • Full jaw travel
  • Hardened stainless steel rails support jaws & resist wear
  • Fully sealed lead screw assembly
  • Supplied with machinable soft jaws (available with hard jaws)
  • Custom mounting patterns & base sizes are available upon request

Note(s):
The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers.

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49410
Product Name 6" (150mm) 3-Sided Production Vise Columns
Plate / Block Type Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 52mm Round Receivers - QL2-100306 - Jergens, Inc.
Specs
Weight 4.61 lbs (2.09 kg)
Shape Round
View Details
Ball Lock® Fixture Plates - 58831 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.6299 inch (16 mm)
View Details
Quick-Loc™ 52mm Square Receivers - QL2-100115 - Jergens, Inc.
Specs
Weight 5.51 lbs (2.5 kg)
Shape Square
View Details
Ball Lock® 2-Sided Tooling Columns - 69111 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 19.69 inch (500 mm)
View Details