Jergens, Inc. Ball Lock® Fixture Plate Machining Kit 49253

Description
Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production. Features, Benefits, & Product Specifications: Each kit includes (4) Ball Lock® Shanks and (4) Spacers Additional Ball Lock® Shanks and Spacers can be purchased separately
Request a Quote
Description
Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production. Features, Benefits, & Product Specifications: Each kit includes (4) Ball Lock® Shanks and (4) Spacers Additional Ball Lock® Shanks and Spacers can be purchased separately
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Fixture Plate Machining Kit - 49253 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Fixture Plate Machining Kit
49253
Ball Lock® Fixture Plate Machining Kit 49253
Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production. Features, Benefits, & Product Specifications: Each kit includes (4) Ball Lock® Shanks and (4) Spacers Additional Ball Lock® Shanks and Spacers can be purchased separately

Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production.
Features, Benefits, & Product Specifications:

  • Each kit includes (4) Ball Lock® Shanks and (4) Spacers
  • Additional Ball Lock® Shanks and Spacers can be purchased separately
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49253
Product Name Ball Lock® Fixture Plate Machining Kit
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron QLS 2-Sided Tooling Columns - 69251 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Stress Relieved Class 40 Cast Iron
Weight 780 lbs (354 kg)
View Details
5-Axis Subplates - 5SP500 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 111 lbs (50.3 kg)
View Details
Ball Lock® Bridgeport Style Subplates - 49121 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel Plate or Equivalent
Width / Diameter 15 inch (381 mm)
View Details
ZPS Machinable Blanks - 300000 - Jergens, Inc.
Specs
Material Aluminum; Steel; Aluminum
Weight 2.05 lbs (0.9300 kg)
View Details