Jergens, Inc. Ball Lock® Bridgeport Style Subplates 49121

Description
Jergens Ball Lock® Bridgeport Style Subplates are equipped with (4) installed 16mm Ball Lock® Face Mount Receiver Bushings and 1/2" (12mm) mounting holes. Used with the Ball Lock® Fixture Plates Part No.'s 28731 or 28831 for Inch and Part No.'s 58731 or 58831 for Metric. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel Plate or Equivalent Thickness: 3/4" ±0.005" (Inch), 19.05mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Ball Lock® Bridgeport Style Subplates are equipped with (4) installed 16mm Ball Lock® Face Mount Receiver Bushings and 1/2" (12mm) mounting holes. Used with the Ball Lock® Fixture Plates Part No.'s 28731 or 28831 for Inch and Part No.'s 58731 or 58831 for Metric. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel Plate or Equivalent Thickness: 3/4" ±0.005" (Inch), 19.05mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Bridgeport Style Subplates - 49121 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Bridgeport Style Subplates
49121
Ball Lock® Bridgeport Style Subplates 49121
Jergens Ball Lock® Bridgeport Style Subplates are equipped with (4) installed 16mm Ball Lock® Face Mount Receiver Bushings and 1/2" (12mm) mounting holes. Used with the Ball Lock® Fixture Plates Part No.'s 28731 or 28831 for Inch and Part No.'s 58731 or 58831 for Metric. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel Plate or Equivalent Thickness: 3/4" ±0.005" (Inch), 19.05mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)

Jergens Ball Lock® Bridgeport Style Subplates are equipped with (4) installed 16mm Ball Lock® Face Mount Receiver Bushings and 1/2" (12mm) mounting holes.
Used with the Ball Lock® Fixture Plates Part No.'s 28731 or 28831 for Inch and Part No.'s 58731 or 58831 for Metric.
Features, Benefits, & Product Specifications:

  • Material: Fremax™ 15 Steel Plate or Equivalent
  • Thickness: 3/4" ±0.005" (Inch), 19.05mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49121
Product Name Ball Lock® Bridgeport Style Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 58715 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Ball Lock® Fixture Plates - 28815 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
5-Axis Subplates - 5SP500S - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 139 lbs (63.2 kg)
View Details