Jergens, Inc. Ball Lock® Fixture Plate Machining Kit 49244

Description
Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production. Features, Benefits, & Product Specifications: Each kit includes (4) Ball Lock® Shanks and (4) Spacers Additional Ball Lock® Shanks and Spacers can be purchased separately
Request a Quote
Description
Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production. Features, Benefits, & Product Specifications: Each kit includes (4) Ball Lock® Shanks and (4) Spacers Additional Ball Lock® Shanks and Spacers can be purchased separately
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Fixture Plate Machining Kit - 49244 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Fixture Plate Machining Kit
49244
Ball Lock® Fixture Plate Machining Kit 49244
Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production. Features, Benefits, & Product Specifications: Each kit includes (4) Ball Lock® Shanks and (4) Spacers Additional Ball Lock® Shanks and Spacers can be purchased separately

Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on a Ball Lock® Fixture Plate, this clearance allows cutting tools to break thru the fixture plate without damaging the subplate below. The advantage of this setup is fixture plates can be machined while mounted to the same subplates they will use within production.
Features, Benefits, & Product Specifications:

  • Each kit includes (4) Ball Lock® Shanks and (4) Spacers
  • Additional Ball Lock® Shanks and Spacers can be purchased separately
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49244
Product Name Ball Lock® Fixture Plate Machining Kit
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Subplates - 5SP400S - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 87.98 lbs (39.9 kg)
View Details
5-Axis Subplates - 5SP250 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 26.46 lbs (12 kg)
View Details
Ball Lock® Fixture Plates - 28726 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
Ball Lock® Fixture Plates - 58711 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details