Jergens, Inc. Ball Lock® Dual Station Subplates 49111

Description
Jergens Ball Lock® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Ball Lock® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Dual Station Subplates - 49111 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Dual Station Subplates
49111
Ball Lock® Dual Station Subplates 49111
Jergens Ball Lock® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)

Jergens Ball Lock® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates.
Features, Benefits, & Product Specifications:

  • Material: Fremax™ 15 steel plate or equivalent
  • Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49111
Product Name Ball Lock® Dual Station Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Subplates - 5SP310 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 41.9 lbs (19 kg)
View Details
Quick-Loc™ 96mm Rectangular Receivers - QL2-100216 - Jergens, Inc.
Specs
Weight 15.21 lbs (6.9 kg)
Shape Rectangular
View Details
ZPS 4-Module K20.3 Subplates - 30131 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Weight 106 lbs (48 kg)
View Details
Quick-Loc™ 96mm Round Support Pallets - QL-200610 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 17.66 lbs (8.01 kg)
Shape Round
View Details