Jergens, Inc. ZPS PNEU Surface Mounted Clamping Modules 480665

Description
ZPS PNEU Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules, are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Pneumatic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Pneumatic pressure is needed for unclamping (Min. 8 bar / 116 psi, Max. 12 bar / 175 psi). For the clamping process, pneumatic pressure of Min. 5 bar / 75 psi, Max. 6 bar / 90 psi is briefly required to achieve a defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.
Request a Quote Datasheet
Description
ZPS PNEU Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules, are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Pneumatic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Pneumatic pressure is needed for unclamping (Min. 8 bar / 116 psi, Max. 12 bar / 175 psi). For the clamping process, pneumatic pressure of Min. 5 bar / 75 psi, Max. 6 bar / 90 psi is briefly required to achieve a defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS PNEU Surface Mounted Clamping Modules - 480665 - Jergens, Inc.
Cleveland, OH, United States
ZPS PNEU Surface Mounted Clamping Modules
480665
ZPS PNEU Surface Mounted Clamping Modules 480665
ZPS PNEU Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules, are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Pneumatic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Pneumatic pressure is needed for unclamping (Min. 8 bar / 116 psi, Max. 12 bar / 175 psi). For the clamping process, pneumatic pressure of Min. 5 bar / 75 psi, Max. 6 bar / 90 psi is briefly required to achieve a defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.

ZPS PNEU Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules, are designed for set-up-time-optimized clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations.
Features, Benefits, & Product Specifications:

  • Material: Hardened Stainless Steel
  • Pneumatic unlocking
  • Pneumatic blow-out
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)

Note(s):
Pneumatic pressure is needed for unclamping (Min. 8 bar / 116 psi, Max. 12 bar / 175 psi). For the clamping process, pneumatic pressure of Min. 5 bar / 75 psi, Max. 6 bar / 90 psi is briefly required to achieve a defined pull-in force. The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration, even with extensive machining forces. The pneumatic design has (2) connections: 1 x unclamping / 1 x clamping.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 480665
Product Name ZPS PNEU Surface Mounted Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Machinable Jaw Clamps - DK2-VT+5 - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details
Micro™ Knife Edge Clamps - 68548 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 4000 lbs (1814 kg)
View Details
Micro™ Expanding Machinable Clamps - 68878 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 6000 lbs (2721 kg)
View Details
Taper Nose Straps - 47126 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details