Jergens, Inc. Coarse Pitch Steel Heel Straps 46818

Description
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet
Description
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Pitch Steel Heel Straps - 46818 - Jergens, Inc.
Cleveland, OH, United States
Coarse Pitch Steel Heel Straps
46818
Coarse Pitch Steel Heel Straps 46818
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54

The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N 50-54
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46818
Product Name Coarse Pitch Steel Heel Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

ID Expansion Clamps - 68838 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10004 lbs (4537 kg)
View Details
Micro™ Edge Clamps - 68724 - Jergens, Inc.
Specs
Application Mold Equipment
Material Steel; Low Carbon Steel
Clamp type Side / Edge Clamp
View Details
Coarse Pitch Steel Heel Straps - 46822 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Double End Radius Straps - 36729 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details