Jergens, Inc. Small Toe Clamps 46972

Description
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 5/16" or M8 cap screws 3° taper prevents back-off Note(s): Replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet
Description
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 5/16" or M8 cap screws 3° taper prevents back-off Note(s): Replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Toe Clamps - 46972 - Jergens, Inc.
Cleveland, OH, United States
Small Toe Clamps
46972
Small Toe Clamps 46972
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 5/16" or M8 cap screws 3° taper prevents back-off Note(s): Replacement parts are available. Contact Jergens Customer Service for more information.

Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Case hardened for maximum wear
  • Steel toe and a special washer are included with each clamp
  • Slotted for 5/16" or M8 cap screws
  • 3° taper prevents back-off

Note(s):
Replacement parts are available. Contact Jergens Customer Service for more information.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46972
Product Name Small Toe Clamps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Radius End Flange Nut Clamp Assemblies - 14119 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
ID Expansion Clamps - 68830 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 950 lbs (431 kg)
View Details
OK-Vise® Self-Adjustable Jaw Clamps - BK2-VT-B - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details
OK-Vise® Mounting Jaw Clamps - DK2-VT-T - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details