Jergens, Inc. ZPS HYD Installation Clamping Modules 480228

Description
Jergens ZPS HYD Installation Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Hydraulic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Threaded installation clamping modules have high holding and pull-in forces with very small installation dimensions. Hydraulic supply and pressure is only needed for unclamping (min. 50 bar / 725psi, max. 60 bar / 870psi). The threaded clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.
Request a Quote Datasheet
Description
Jergens ZPS HYD Installation Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Hydraulic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Threaded installation clamping modules have high holding and pull-in forces with very small installation dimensions. Hydraulic supply and pressure is only needed for unclamping (min. 50 bar / 725psi, max. 60 bar / 870psi). The threaded clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS HYD Installation Clamping Modules - 480228 - Jergens, Inc.
Cleveland, OH, United States
ZPS HYD Installation Clamping Modules
480228
ZPS HYD Installation Clamping Modules 480228
Jergens ZPS HYD Installation Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets. Features, Benefits, & Product Specifications: Hydraulic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Threaded installation clamping modules have high holding and pull-in forces with very small installation dimensions. Hydraulic supply and pressure is only needed for unclamping (min. 50 bar / 725psi, max. 60 bar / 870psi). The threaded clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.

Jergens ZPS HYD Installation Clamping Modules are designed for set-up-time-optimized clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel bridges, machine pallets, and clamping pallets.
Features, Benefits, & Product Specifications:

  • Hydraulic unlocking
  • Pneumatic blow-out
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)
  • Installation diagrams available on request

Note(s):
Threaded installation clamping modules have high holding and pull-in forces with very small installation dimensions. Hydraulic supply and pressure is only needed for unclamping (min. 50 bar / 725psi, max. 60 bar / 870psi). The threaded clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Further more, there are no cumbersome lines or dangers of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 480228
Product Name ZPS HYD Installation Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

ID Expansion Clamps - 68831 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 1901 lbs (862 kg)
View Details
Micro™ Machinable Fixture Clamps - 68625 - Jergens, Inc.
Specs
Load Limit 2001 lbs (907 kg)
View Details
Micro™ Toe T-Slot Clamps - 68742 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4000 lbs (1814 kg)
View Details
Micro™ Adjustable Clamps - 68664 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4001 lbs (1815 kg)
View Details