Jergens, Inc. Taper Nose Straps 47124

Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Taper Nose Straps - 47124 - Jergens, Inc.
Cleveland, OH, United States
Taper Nose Straps
47124
Taper Nose Straps 47124
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47124
Product Name Taper Nose Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Serrated Jaw Clamps - FK2-VT - Jergens, Inc.
Specs
Load Limit 24728 lbs (11215 kg)
View Details
Micro™ Low Profile Clamps - 13222 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3600 lbs (1633 kg)
View Details
Micro™ Low Profile Clamps - 13275 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1 inch (25.4 mm)
Load Limit 9.13 lbs (4.14 kg)
View Details
Micro™ Expanding Machinable Clamps - 68877 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 3499 lbs (1587 kg)
View Details