Jergens, Inc. Taper Nose Straps 47120

Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Taper Nose Straps - 47120 - Jergens, Inc.
Cleveland, OH, United States
Taper Nose Straps
47120
Taper Nose Straps 47120
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47120
Product Name Taper Nose Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Machinable Clamps - 68874 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 2000 lbs (907 kg)
View Details
OK-Vise® Mounting & Smooth Jaw Clamps - DK2-VT-TS - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details
OK-Vise® Single-Wedge Pull-Down Serrated Clamps - BK2-VT-PD - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
Load Limit 5620 lbs (2549 kg)
View Details
Tapped Straps - 36918 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details