Jergens, Inc. Fine Pitch Steel Heel Straps 46836

Description
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet
Description
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Pitch Steel Heel Straps - 46836 - Jergens, Inc.
Cleveland, OH, United States
Fine Pitch Steel Heel Straps
46836
Fine Pitch Steel Heel Straps 46836
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54

The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N 50-54
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46836
Product Name Fine Pitch Steel Heel Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Economy Clamps - BK2-VT-O - Jergens, Inc.
Specs
Load Limit 3372 lbs (1529 kg)
View Details
Long Slot U-Straps - 47021 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
STAYLOCK® Retractable Clamps - 62852 - Jergens, Inc.
Specs
Application Mold Equipment
Actuation Hydraulic
Clamp type Retracting Clamp
View Details
Knob Clamp Assemblies - 13503 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
View Details