Jergens, Inc. Large Toe Clamps 46926

Description
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 1/2" or M12 cap screws 3° taper prevents back-off Note(s): 5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet
Description
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 1/2" or M12 cap screws 3° taper prevents back-off Note(s): 5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Toe Clamps - 46926 - Jergens, Inc.
Cleveland, OH, United States
Large Toe Clamps
46926
Large Toe Clamps 46926
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 1/2" or M12 cap screws 3° taper prevents back-off Note(s): 5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.

Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Case hardened for maximum wear
  • Steel toe and a special washer are included with each clamp
  • Slotted for 1/2" or M12 cap screws
  • 3° taper prevents back-off

Note(s):
5/8" or M16 cap screw slot and replacement parts are available. Contact Jergens Customer Service for more information.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46926
Product Name Large Toe Clamps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

ID Expansion Clamps - 68403 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 1900 lbs (862 kg)
View Details
Micro™ Low Profile Clamps - 13261 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 1484 lbs (673 kg)
View Details
Micro™ Expanding Machinable Clamps - 68872 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 1499 lbs (680 kg)
View Details
Double Cams - 18103 - Jergens, Inc.
Specs
Material Steel; C1020 Low Carbon Steel, Black Oxide
Clamp type Cam Clamps
View Details