Jergens, Inc. Double Cams 18103

Description
Jergens Double Cams are forged and heat-treated for abrasion resistance and longer life. Designed for quick change clamping, which requires greater holding pressures than are available with single cams. Mean clamping point pressure angle is from 3 1/2° to 4°, which makes for stronger workholding. Features, Benefits, & Product Specifications: Material & Finish: C1020 Low Carbon Steel, Black Oxide Heat Treat: Case Hardened 74-77 R30N Slip standard pipe over the handle for more leverage Snug fit at handle collar and end.
Request a Quote Datasheet
Description
Jergens Double Cams are forged and heat-treated for abrasion resistance and longer life. Designed for quick change clamping, which requires greater holding pressures than are available with single cams. Mean clamping point pressure angle is from 3 1/2° to 4°, which makes for stronger workholding. Features, Benefits, & Product Specifications: Material & Finish: C1020 Low Carbon Steel, Black Oxide Heat Treat: Case Hardened 74-77 R30N Slip standard pipe over the handle for more leverage Snug fit at handle collar and end.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Cams - 18103 - Jergens, Inc.
Cleveland, OH, United States
Double Cams
18103
Double Cams 18103
Jergens Double Cams are forged and heat-treated for abrasion resistance and longer life. Designed for quick change clamping, which requires greater holding pressures than are available with single cams. Mean clamping point pressure angle is from 3 1/2° to 4°, which makes for stronger workholding. Features, Benefits, & Product Specifications: Material & Finish: C1020 Low Carbon Steel, Black Oxide Heat Treat: Case Hardened 74-77 R30N Slip standard pipe over the handle for more leverage Snug fit at handle collar and end.

Jergens Double Cams are forged and heat-treated for abrasion resistance and longer life. Designed for quick change clamping, which requires greater holding pressures than are available with single cams. Mean clamping point pressure angle is from 3 1/2° to 4°, which makes for stronger workholding.
Features, Benefits, & Product Specifications:

  • Material & Finish: C1020 Low Carbon Steel, Black Oxide
  • Heat Treat: Case Hardened 74-77 R30N
  • Slip standard pipe over the handle for more leverage
  • Snug fit at handle collar and end.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 18103
Product Name Double Cams
Material Steel; C1020 Low Carbon Steel, Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Serrated Jaw Clamps - BK2-VT - Jergens, Inc.
Specs
Load Limit 5620 lbs (2549 kg)
View Details
OK-Vise® Smooth Jaw Clamps - DK2-VT-S - Jergens, Inc.
Specs
Load Limit 14612 lbs (6627 kg)
View Details
Micro™ Low Profile Clamps - 13275 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1 inch (25.4 mm)
Load Limit 9.13 lbs (4.14 kg)
View Details
Long Slot U-Straps - 47022 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details