Jergens, Inc. Forged Adjustable Clamps 19101

Description
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Request a Quote Datasheet
Description
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forged Adjustable Clamps - 19101 - Jergens, Inc.
Cleveland, OH, United States
Forged Adjustable Clamps
19101
Forged Adjustable Clamps 19101
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.

Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table.
Features, Benefits, & Product Specifications:

  • Material: 1137 Forged Steel, Heat Treated
  • Finish: Black Oxide
  • One piece construction
  • Versatile clamping height
  • Made in the U.S.A.
  • Accessories available (see Related Products below)

Note(s):

  • Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 19101
Product Name Forged Adjustable Clamps
Material Steel; 1137 Forged Steel, Heat Treated
Unlock Full Specs
to access all available technical data

Similar Products

Fine Pitch Steel Heel Straps - 46841 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Radius Swing Clamp Assemblies - 14134 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details
OK-Vise® Two Knife Edge Grip Jaw Clamps - DK2-VTI-G - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
View Details
OK-Vise® Knife Edge Grip Jaw Clamps - BK2-VT-SG - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
Load Limit 4946 lbs (2243 kg)
View Details