Jergens, Inc. Fine Pitch Steel Heel Straps 46835

Description
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet
Description
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fine Pitch Steel Heel Straps - 46835 - Jergens, Inc.
Cleveland, OH, United States
Fine Pitch Steel Heel Straps
46835
Fine Pitch Steel Heel Straps 46835
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54

The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N 50-54
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46835
Product Name Fine Pitch Steel Heel Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Toe Clamps - 68733 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 6000 lbs (2721 kg)
View Details
STAYLOCK® Retractable Clamps - 62852 - Jergens, Inc.
Specs
Application Mold Equipment
Actuation Hydraulic
Clamp type Retracting Clamp
View Details
Large Toe Clamps - 46978 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details
Heel Forged Strap Clamps - 37256 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details