Jergens, Inc. Coarse Pitch Steel Heel Straps 46821

Description
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet
Description
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Pitch Steel Heel Straps - 46821 - Jergens, Inc.
Cleveland, OH, United States
Coarse Pitch Steel Heel Straps
46821
Coarse Pitch Steel Heel Straps 46821
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54

The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N 50-54
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46821
Product Name Coarse Pitch Steel Heel Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Knife Edge Clamps - 68548 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 4000 lbs (1814 kg)
View Details
Micro™ Clamps - 68501 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 205 lbs (92.97 kg)
View Details
Radius Straps - 36704 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Double End Radius Straps - 36730 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details