Jergens, Inc. Check Nuts 16905

Description
Jergens Check Nuts are a multi-use lock nut for hand tightening applications. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet
Description
Jergens Check Nuts are a multi-use lock nut for hand tightening applications. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Nuts - 16905 - Jergens, Inc.
Cleveland, OH, United States
Check Nuts
16905
Check Nuts 16905
Jergens Check Nuts are a multi-use lock nut for hand tightening applications. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC

Jergens Check Nuts are a multi-use lock nut for hand tightening applications.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 16905
Product Name Check Nuts
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Acorn Nuts - 10503 - Jergens, Inc.
Jergens, Inc.
Specs
Type Acorn Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Jam Nuts - 60961 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1/2"; 1/2-20
Material Steel; C1018 Low Carbon Steel
View Details
Flange Nuts - 19906 - Jergens, Inc.
Specs
Type Flange Nut
Size 1/2"; 1/2-13
Material Steel; Low Carbon Steel
View Details
Coupling Nuts - 18714 - Jergens, Inc.
Specs
Type Coupling Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details