Jergens, Inc. Metal Adjustable Handles with Stud 40540

Description
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Description
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Metal Adjustable Handle with Stud, part number 40540, is designed for adjustable clamping or tightening controls within limited operating angles. The handle is made from die-cast zinc and features a powder-coated black satin finish. The adjustment mechanism allows the user to pull up on the handle to disengage the teeth from the locking mechanism, enabling rotation to the desired position. Upon releasing the handle, it can be tightened or loosened as needed. This product is suitable for applications requiring reliable and adjustable control. The handle is compatible with a thread size of 1/2-13 and has a thread length of 1.96 inches.

Datasheet Summary
Powered by GS/AI

Jergens Metal Adjustable Handle with Stud, part number 40540, is designed for adjustable clamping or tightening controls within limited operating angles. The handle is made from die-cast zinc and features a powder-coated black satin finish. The adjustment mechanism allows the user to pull up on the handle to disengage the teeth from the locking mechanism, enabling rotation to the desired position. Upon releasing the handle, it can be tightened or loosened as needed. This product is suitable for applications requiring reliable and adjustable control. The handle is compatible with a thread size of 1/2-13 and has a thread length of 1.96 inches.

Suppliers

Company
Product
Description
Supplier Links
Metal Adjustable Handles with Stud - 40540 - Jergens, Inc.
Cleveland, OH, United States
Metal Adjustable Handles with Stud
40540
Metal Adjustable Handles with Stud 40540
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel

Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening.
Features, Benefits, & Product Specifications:

  • Handle Material: Die-Cast Zinc
  • Handle Finish & Color: Powder-Coated, Black Satin
  • Part Materials: Available in Steel or Stainless Steel
  • Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40540
Product Name Metal Adjustable Handles with Stud
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® - 33624 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® - 34101 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Cam Levers Adjustable External Thread - 40125 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Ergostyle® Adjustable Handles with Stud by ELESA® - 34423 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Body - Gray/Black Matte - Push Button - Orange
Handle Material Plastic
View Details