Jergens, Inc. Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® 34101

Description
Jergens Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® feature a central metal mechanism that allows the rotation of the knob on its axis. Features, Benefits, & Product Specifications: Material: Phenolic-Based (PF) Duroplast Finish & Color: Glossy, Black Shank Materials: Available in Zinc Plated Steel or 303 Stainless Steel Resistant to solvents, oils, greases, and other chemical Agents
Request a Quote Datasheet
Description
Jergens Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® feature a central metal mechanism that allows the rotation of the knob on its axis. Features, Benefits, & Product Specifications: Material: Phenolic-Based (PF) Duroplast Finish & Color: Glossy, Black Shank Materials: Available in Zinc Plated Steel or 303 Stainless Steel Resistant to solvents, oils, greases, and other chemical Agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® - 34101 - Jergens, Inc.
Cleveland, OH, United States
Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA®
34101
Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® 34101
Jergens Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® feature a central metal mechanism that allows the rotation of the knob on its axis. Features, Benefits, & Product Specifications: Material: Phenolic-Based (PF) Duroplast Finish & Color: Glossy, Black Shank Materials: Available in Zinc Plated Steel or 303 Stainless Steel Resistant to solvents, oils, greases, and other chemical Agents

Jergens Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® feature a central metal mechanism that allows the rotation of the knob on its axis.
Features, Benefits, & Product Specifications:

  • Material: Phenolic-Based (PF) Duroplast
  • Finish & Color: Glossy, Black
  • Shank Materials: Available in Zinc Plated Steel or 303 Stainless Steel
  • Resistant to solvents, oils, greases, and other chemical Agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34101
Product Name Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34326 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Cam Levers Adjustable External Thread - 40136 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Metal Adjustable Handles with Stud - 40521 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
View Details
Plastic Folding Handles - 34070 - Jergens, Inc.
Specs
Colors / Finishes Available Steel, Chrome-Plated
Handle Material Plastic
Material Description 6-6 Nylon, Black
View Details