Jergens, Inc. Aluminum Revolving and Solid Handles 21951

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Handle Material: 2024 Aluminum Stem Material: Low Carbon Steel Finishes: Revolving Handle: Available in Clear or Black Anodize Stem for Revolving Handle: Zinc Plate Solid Handle: Plain Thread: 2A-UNC for Inch, Class 6g for Metric
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Handle Material: 2024 Aluminum Stem Material: Low Carbon Steel Finishes: Revolving Handle: Available in Clear or Black Anodize Stem for Revolving Handle: Zinc Plate Solid Handle: Plain Thread: 2A-UNC for Inch, Class 6g for Metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 21951 is a metric aluminum revolving handle with a low carbon steel stem, clear anodized finish, and M5 thread. The handle has a diameter of 28 mm, a length of 11 mm, a stem diameter of 9 mm, and a stem length of 9 mm. It is designed for applications requiring a rotating grip with a corrosion-resistant finish. The handle and stem are manufactured from 2024 aluminum and low carbon steel respectively, and 3D solid models are available for download. This part is part of a series of metric revolving handles with standardized dimensions and thread classes.

Datasheet Summary
Powered by GS/AI

The part number 21951 is a metric aluminum revolving handle with a low carbon steel stem, clear anodized finish, and M5 thread. The handle has a diameter of 28 mm, a length of 11 mm, a stem diameter of 9 mm, and a stem length of 9 mm. It is designed for applications requiring a rotating grip with a corrosion-resistant finish. The handle and stem are manufactured from 2024 aluminum and low carbon steel respectively, and 3D solid models are available for download. This part is part of a series of metric revolving handles with standardized dimensions and thread classes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Revolving and Solid Handles - 21951 - Jergens, Inc.
Cleveland, OH, United States
Aluminum Revolving and Solid Handles
21951
Aluminum Revolving and Solid Handles 21951
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Handle Material: 2024 Aluminum Stem Material: Low Carbon Steel Finishes: Revolving Handle: Available in Clear or Black Anodize Stem for Revolving Handle: Zinc Plate Solid Handle: Plain Thread: 2A-UNC for Inch, Class 6g for Metric

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Handle Material: 2024 Aluminum
  • Stem Material: Low Carbon Steel
  • Finishes:
    • Revolving Handle: Available in Clear or Black Anodize
    • Stem for Revolving Handle: Zinc Plate
    • Solid Handle: Plain
  • Thread: 2A-UNC for Inch, Class 6g for Metric
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 21951
Product Name Aluminum Revolving and Solid Handles
Colors / Finishes Available Clear
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers Adjustable External Thread - 40138 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Ergostyle® Front Mounted Bridge Handles by ELESA® - 34467 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Gray/Black
Handle Material Plastic
Material Description Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Plastic Cam Levers Adjustable External Thread - 40246 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Steel Clamping Levers - 16602 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details