Jergens, Inc. Cam Levers External Thread 40015

Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote
Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Cam Lever External Thread, part number 40015, is designed for clamping and quick change applications, featuring a high-quality cast aluminum handle that is powder-coated in black for durability. This model includes a threaded stud that is pinged to the hinge pin, allowing for tool-less clamping. The threaded components are available in trivalent blue passivated steel or stainless steel, ensuring corrosion resistance. The lever's thrust washer is made from fiberglass reinforced plastic, enhancing its performance. With a clamping force of 1106 lb-ft and a hand force requirement of 20 lbf, this cam lever is suitable for applications that require frequent adjustments without the need for additional tools.

Datasheet Summary
Powered by GS/AI

The Jergens Cam Lever External Thread, part number 40015, is designed for clamping and quick change applications, featuring a high-quality cast aluminum handle that is powder-coated in black for durability. This model includes a threaded stud that is pinged to the hinge pin, allowing for tool-less clamping. The threaded components are available in trivalent blue passivated steel or stainless steel, ensuring corrosion resistance. The lever's thrust washer is made from fiberglass reinforced plastic, enhancing its performance. With a clamping force of 1106 lb-ft and a hand force requirement of 20 lbf, this cam lever is suitable for applications that require frequent adjustments without the need for additional tools.

Suppliers

Company
Product
Description
Supplier Links
Cam Levers External Thread - 40015 - Jergens, Inc.
Cleveland, OH, United States
Cam Levers External Thread
40015
Cam Levers External Thread 40015
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation

Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw.
Features, Benefits, & Product Specifications:

  • Handle Material: Cast Aluminum
  • Handle Finish: Powder-Coated in Black
  • Thrust Washer: Fiberglass Reinforced Plastic
  • Threaded Components:
    • Trivalent Blue Passivated Steel (Part No.'s 40-)
    • Bright Stainless Steel (Part No.'s 41-)
  • Tool-free operation
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40015
Product Name Cam Levers External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Double Handle Locking Levers - 28910 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
View Details
Metal Adjustable Handles with Stud - 34361 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
View Details
Aluminum Revolving and Solid Handles - 21916 - Jergens, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description 2024 Aluminum
View Details
Plastic Light Duty Tapered Handles - 32110 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details