Jergens, Inc. Ergostyle® Front Mounted Bridge Handles by ELESA® 34468

Description
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Mounted by (2) through holes in front Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Mounted by (2) through holes in front Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle® Front Mounted Bridge Handles by ELESA® - 34468 - Jergens, Inc.
Cleveland, OH, United States
Ergostyle® Front Mounted Bridge Handles by ELESA®
34468
Ergostyle® Front Mounted Bridge Handles by ELESA® 34468
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Mounted by (2) through holes in front Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents

Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical.
Features, Benefits, & Product Specifications:

  • Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle & Cap Finish & Color: Matte, Gray/Black
  • Mounted by (2) through holes in front
  • Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver
  • Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red)
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34468
Product Name Ergostyle® Front Mounted Bridge Handles by ELESA®
Colors / Finishes Available Matte, Gray/Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34328 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Steel Clamping Levers - 16609 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details
Aluminum Revolving and Solid Handles - 21903 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
2 suppliers
Forged Crank Handles - 20508 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details