Jergens, Inc. Spherical Flange Nuts 39755

Description
Jergens Spherical Flange Nuts have a convex bottom that nests into the concave bottom section of a washer for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC (Inch); 6h (Metric)
Request a Quote Datasheet
Description
Jergens Spherical Flange Nuts have a convex bottom that nests into the concave bottom section of a washer for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC (Inch); 6h (Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spherical Flange Nuts - 39755 - Jergens, Inc.
Cleveland, OH, United States
Spherical Flange Nuts
39755
Spherical Flange Nuts 39755
Jergens Spherical Flange Nuts have a convex bottom that nests into the concave bottom section of a washer for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC (Inch); 6h (Metric)

Jergens Spherical Flange Nuts have a convex bottom that nests into the concave bottom section of a washer for full floating action.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC (Inch); 6h (Metric)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 39755
Product Name Spherical Flange Nuts
Type Flange Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Locking Wing Knob with Stud by ELESA® - 33783 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
Finish Black Matte
View Details
Jam Nuts - 60965 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1 5/16-16
Material Steel; C1018 Low Carbon Steel
View Details
T-Slot Nuts - 43303 - Jergens, Inc.
Specs
Size 3/8"; 3/8-16
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Wing Grips - 40857 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details