Jergens, Inc. Padded Straps 37101

Description
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet
Description
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Padded Straps - 37101 - Jergens, Inc.
Cleveland, OH, United States
Padded Straps
37101
Padded Straps 37101
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69 Note(s): Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for both inch and metric straps (see Related Products below).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Note(s):
Carbide Gripper Kits (Gripper Part No. 23704) are available for Part No.'s 36917 & 36918. See Related Products below. Contact our Technical Sales Department for more details.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 37101
Product Name Padded Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Coarse Pitch Steel Heel Straps - 46816 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Micro™ Clamps - 68506 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details
Micro™ Low Profile Clamps - 13271 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3597 lbs (1631 kg)
View Details
Radius End Flange Nut Clamp Assemblies - 14110 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details