Jergens, Inc. Radius Straps 36707

Description
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radius Straps - 36707 - Jergens, Inc.
Cleveland, OH, United States
Radius Straps
36707
Radius Straps 36707
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Radius Strap's elongated slot allows for greater clamping force on the part.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36707
Product Name Radius Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Machinable Clamps - 68775 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 2000 lbs (907 kg)
View Details
ID Expansion Clamps - 68408 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10000 lbs (4535 kg)
View Details
Micro™ Adjustable Clamps - 68662 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4001 lbs (1815 kg)
View Details
OK-Vise® Knife Edge Grip Jaw Clamps - BK2-VT-SG - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
Load Limit 4946 lbs (2243 kg)
View Details