Jergens, Inc. Radius Straps 36706

Description
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radius Straps - 36706 - Jergens, Inc.
Cleveland, OH, United States
Radius Straps
36706
Radius Straps 36706
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Radius Strap's elongated slot allows for greater clamping force on the part.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 36706
Product Name Radius Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Clamps - 68716 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 198 lbs (89.72 kg)
View Details
Toe Clamps - 60631 - Jergens, Inc.
Jergens, Inc.
Specs
Actuation Hydraulic
Clamp type Toe Clamp
Load Limit 3000 lbs (1361 kg)
View Details
ID Expansion Clamps - 68834 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 5902 lbs (2677 kg)
View Details
Hook Clamp Assemblies - 41902 - Jergens, Inc.
Specs
Application HeavyDuty
Material Steel; 4140 Cast Steel
Clamp type Hook / Swing Clamp
View Details