Jergens, Inc. Plastic Revolving Handles with Steel Shank by ELESA® 33612

Description
Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Material: High-Resilience Polypropylene-Based (PP) Technopolymer Finish & Color: Matte, Black Shank: Zinc-Plated Steel, hexagon socket at threaded end Resistant to solvents, oils, greases, and other chemical agents Note(s): "D" dimension is in millimeters.
Request a Quote Datasheet
Description
Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Material: High-Resilience Polypropylene-Based (PP) Technopolymer Finish & Color: Matte, Black Shank: Zinc-Plated Steel, hexagon socket at threaded end Resistant to solvents, oils, greases, and other chemical agents Note(s): "D" dimension is in millimeters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Revolving Handles with Steel Shank by ELESA® - 33612 - Jergens, Inc.
Cleveland, OH, United States
Plastic Revolving Handles with Steel Shank by ELESA®
33612
Plastic Revolving Handles with Steel Shank by ELESA® 33612
Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Material: High-Resilience Polypropylene-Based (PP) Technopolymer Finish & Color: Matte, Black Shank: Zinc-Plated Steel, hexagon socket at threaded end Resistant to solvents, oils, greases, and other chemical agents Note(s): "D" dimension is in millimeters.

Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping.
Features, Benefits, & Product Specifications:

  • Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Finish & Color: Matte, Black
  • Shank: Zinc-Plated Steel, hexagon socket at threaded end
  • Resistant to solvents, oils, greases, and other chemical agents

Note(s):
"D" dimension is in millimeters.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33612
Product Name Plastic Revolving Handles with Steel Shank by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers External Thread - 40243 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Metal Adjustable Handles - 40509 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details
Double Handle Locking Levers - 28911 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
View Details
Plastic Cam Levers External Thread - 40230 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details