Jergens, Inc. Plastic Fluted Grip Knobs with Stud by ELESA® 34219

Description
Jergens Plastic Fluted Grip Knobs with Stud by ELESA® provide a comfortable ergonomic grip for controlling, positioning, and tightening your application. Their threaded stud allows them to be mounted in threaded holes. Features, Benefits, & Product Specifications: Material: Polyamide-Based (PA) Technopolymer Finish: Black Matte Stud: Zinc-Plated Steel Threaded Stud with a Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents
Request a Quote
Description
Jergens Plastic Fluted Grip Knobs with Stud by ELESA® provide a comfortable ergonomic grip for controlling, positioning, and tightening your application. Their threaded stud allows them to be mounted in threaded holes. Features, Benefits, & Product Specifications: Material: Polyamide-Based (PA) Technopolymer Finish: Black Matte Stud: Zinc-Plated Steel Threaded Stud with a Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Fluted Grip Knob with Stud by ELESA® (part number 34219) is designed for ergonomic handling in applications requiring control and positioning. It is constructed from high impact strength technopolymer with a black matte finish, ensuring durability and resistance to solvents, oils, greases, and other chemical agents. The knob features a zinc-plated steel stud with a chamfered flat end, facilitating secure mounting in threaded holes. With dimensions of 1.26 inches in diameter and a height of 0.83 inches, it is suitable for various industrial applications where a reliable grip is essential.

Datasheet Summary
Powered by GS/AI

The Plastic Fluted Grip Knob with Stud by ELESA® (part number 34219) is designed for ergonomic handling in applications requiring control and positioning. It is constructed from high impact strength technopolymer with a black matte finish, ensuring durability and resistance to solvents, oils, greases, and other chemical agents. The knob features a zinc-plated steel stud with a chamfered flat end, facilitating secure mounting in threaded holes. With dimensions of 1.26 inches in diameter and a height of 0.83 inches, it is suitable for various industrial applications where a reliable grip is essential.

Suppliers

Company
Product
Description
Supplier Links
Plastic Fluted Grip Knobs with Stud by ELESA® - 34219 - Jergens, Inc.
Cleveland, OH, United States
Plastic Fluted Grip Knobs with Stud by ELESA®
34219
Plastic Fluted Grip Knobs with Stud by ELESA® 34219
Jergens Plastic Fluted Grip Knobs with Stud by ELESA® provide a comfortable ergonomic grip for controlling, positioning, and tightening your application. Their threaded stud allows them to be mounted in threaded holes. Features, Benefits, & Product Specifications: Material: Polyamide-Based (PA) Technopolymer Finish: Black Matte Stud: Zinc-Plated Steel Threaded Stud with a Chamfered Flat End Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Fluted Grip Knobs with Stud by ELESA® provide a comfortable ergonomic grip for controlling, positioning, and tightening your application. Their threaded stud allows them to be mounted in threaded holes.
Features, Benefits, & Product Specifications:

  • Material: Polyamide-Based (PA) Technopolymer
  • Finish: Black Matte
  • Stud: Zinc-Plated Steel Threaded Stud with a Chamfered Flat End
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 34219
Product Name Plastic Fluted Grip Knobs with Stud by ELESA®
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knobs by ELESA® - 33856 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Speed Bar Knobs - 40701 - Jergens, Inc.
Specs
Knob Type Bar
Colors / Finishes Available Mill
Knob Material Metal
View Details
Knurled Steel Knobs - 27951 - Jergens, Inc.
Specs
Colors / Finishes Available Black Oxide
Features Knurled
Knob Material Metal
View Details
Aluminum Palm Grips - 40314 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details