Jergens, Inc. Plastic Lobe Knobs with Stud by ELESA® 34190

Description
Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Product Specifications: Knob Materials: High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-) Phenolic-Based Duroplast (Part No.'s 34-) Knob Styles & Finish: With Cap, Black Matte (Part No.'s 33-) Solid Section, Black Matte (Part No.'s 34-) Studs: Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-) AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Product Specifications: Knob Materials: High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-) Phenolic-Based Duroplast (Part No.'s 34-) Knob Styles & Finish: With Cap, Black Matte (Part No.'s 33-) Solid Section, Black Matte (Part No.'s 34-) Studs: Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-) AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knobs with Stud by ELESA® - 34190 - Jergens, Inc.
Cleveland, OH, United States
Plastic Lobe Knobs with Stud by ELESA®
34190
Plastic Lobe Knobs with Stud by ELESA® 34190
Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Product Specifications: Knob Materials: High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-) Phenolic-Based Duroplast (Part No.'s 34-) Knob Styles & Finish: With Cap, Black Matte (Part No.'s 33-) Solid Section, Black Matte (Part No.'s 34-) Studs: Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-) AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-) Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Product Specifications:

  • Knob Materials:
    • High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
    • Phenolic-Based Duroplast (Part No.'s 34-)
  • Knob Styles & Finish:
    • With Cap, Black Matte (Part No.'s 33-)
    • Solid Section, Black Matte (Part No.'s 34-)
  • Studs:
    • Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
    • AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-)
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 34190
Product Name Plastic Lobe Knobs with Stud by ELESA®
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knobs with Stud by ELESA® - 34184 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Plastic T-Handle Knobs - 32115 - Jergens, Inc.
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
4 Prong Aluminum Hand Knobs - 21006 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Metal
View Details
Aluminum Palm Grips - 40336 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details