Jergens, Inc. Plastic Lobe Knobs with Stud by ELESA® 34181

Description
Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Product Specifications: Knob Materials: High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-) Phenolic-Based Duroplast (Part No.'s 34-) Knob Styles & Finish: With Cap, Black Matte (Part No.'s 33-) Solid Section, Black Matte (Part No.'s 34-) Studs: Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-) AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Product Specifications: Knob Materials: High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-) Phenolic-Based Duroplast (Part No.'s 34-) Knob Styles & Finish: With Cap, Black Matte (Part No.'s 33-) Solid Section, Black Matte (Part No.'s 34-) Studs: Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-) AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knobs with Stud by ELESA® - 34181 - Jergens, Inc.
Cleveland, OH, United States
Plastic Lobe Knobs with Stud by ELESA®
34181
Plastic Lobe Knobs with Stud by ELESA® 34181
Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Product Specifications: Knob Materials: High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-) Phenolic-Based Duroplast (Part No.'s 34-) Knob Styles & Finish: With Cap, Black Matte (Part No.'s 33-) Solid Section, Black Matte (Part No.'s 34-) Studs: Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-) AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-) Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Product Specifications:

  • Knob Materials:
    • High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
    • Phenolic-Based Duroplast (Part No.'s 34-)
  • Knob Styles & Finish:
    • With Cap, Black Matte (Part No.'s 33-)
    • Solid Section, Black Matte (Part No.'s 34-)
  • Studs:
    • Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
    • AISI 303 Stainless Steel Threaded Stud with Chamfered Flat End (Part No.'s 34-)
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 34181
Product Name Plastic Lobe Knobs with Stud by ELESA®
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Palm Grips - 40368 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details
Plastic Lobe Knobs with Six Sides by ELESA® - 33760 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Aluminum Hand Knobs - 21109 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Plastic Lobe Knobs with Stud by ELESA® - 33859 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details