Jergens, Inc. Plastic Lobe Knobs with Six Sides by ELESA® 33760

Description
Jergens Plastic Lobe Knobs with Six Sides by ELESA® have a star shape that provides a firm grasp, meaning these are great for a secure grip while adjusting, turning, and clamping. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Hub: Black-Oxide Steel with a pre-drilled blind hole Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Lobe Knobs with Six Sides by ELESA® have a star shape that provides a firm grasp, meaning these are great for a secure grip while adjusting, turning, and clamping. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Hub: Black-Oxide Steel with a pre-drilled blind hole Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knobs with Six Sides by ELESA® - 33760 - Jergens, Inc.
Cleveland, OH, United States
Plastic Lobe Knobs with Six Sides by ELESA®
33760
Plastic Lobe Knobs with Six Sides by ELESA® 33760
Jergens Plastic Lobe Knobs with Six Sides by ELESA® have a star shape that provides a firm grasp, meaning these are great for a secure grip while adjusting, turning, and clamping. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Hub: Black-Oxide Steel with a pre-drilled blind hole Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Lobe Knobs with Six Sides by ELESA® have a star shape that provides a firm grasp, meaning these are great for a secure grip while adjusting, turning, and clamping.
Features, Benefits, & Product Specifications:

  • Knob Material: Phenolic-Based (PF) Duroplast
  • Knob Finish & Color: Glossy, Black
  • Hub: Black-Oxide Steel with a pre-drilled blind hole
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 33760
Product Name Plastic Lobe Knobs with Six Sides by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

Steel Knurled Control Knob with Stud - 21251 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Plastic Lobe Knobs with Six Sides by ELESA® - 33752 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Aluminum Hand Knobs with Stud - 21021 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Knob Material Metal
Material Description Aluminum
View Details
Aluminum Hand Knobs - 21105 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details