Jergens, Inc. Speed Bar Knobs 40701

Description
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force. Features, Benefits, & Product Specifications: Material: Malleable ASTM 32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Note(s): One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.
Request a Quote Datasheet
Description
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force. Features, Benefits, & Product Specifications: Material: Malleable ASTM 32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Note(s): One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speed Bar Knobs - 40701 - Jergens, Inc.
Cleveland, OH, United States
Speed Bar Knobs
40701
Speed Bar Knobs 40701
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force. Features, Benefits, & Product Specifications: Material: Malleable ASTM 32510 Finish: Mill Thread: 2B-UNC for Inch, Class 6h for Metric Note(s): One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.

Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force.
Features, Benefits, & Product Specifications:

  • Material: Malleable ASTM 32510
  • Finish: Mill
  • Thread: 2B-UNC for Inch, Class 6h for Metric

Note(s):
One extra long prong is available on Part No.'s 40706 & 40707 for use with a crank handle.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 40701
Product Name Speed Bar Knobs
Knob Type Bar
Unlock Full Specs
to access all available technical data

Similar Products

Polished Steel Ball Knobs - 36522 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details
Phenolic Lobe Knobs by ELESA® - 33897 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Plastic Ergostyle® Knurled Knobs with Stud by ELESA® - 34495 - Jergens, Inc.
Specs
Colors / Finishes Available Gray/Black Matte
Features Knurled
Knob Material Plastic
View Details
Cast Iron Hand Knobs - 16327 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details